Samsung logo

Samsung HMX-U20 Handheld camcorder 7.8 MP CMOS Full HD Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76295
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HMX-U20 Handheld camcorder 7.8 MP CMOS Full HD Red:

Samsung HMX-U20, 7.8 MP, CMOS, 1/2.3", Full HD, 2", LCD

Long summary description Samsung HMX-U20 Handheld camcorder 7.8 MP CMOS Full HD Red:

Samsung HMX-U20. Total megapixels: 7.8 MP, Sensor type: CMOS, Optical sensor size: 1/2.3". Optical zoom: 3x, Focal length range: 5.1 - 15.3 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto. Display diagonal: 2", Display: LCD, Display resolution (numeric): 154000 pixels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.