Samsung HMX-T10, 5 MP, CMOS, 1/4.1", Full HD, 2.7", LCD
Samsung HMX-T10. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 1/4.1". Optical zoom: 10x, Digital zoom: 100x, Focal length range: 2.75 - 27.5 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Shutter speed (photo): 1/60 - 1/10000 s. Display diagonal: 2.7", Display: LCD