Samsung logo

Samsung HMX-Q10BN camcorder 5 MP CMOS Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87616
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HMX-Q10BN camcorder 5 MP CMOS Full HD Black:

Samsung HMX-Q10BN, 5 MP, CMOS, 1/4", Full HD, 2.7", LCD

Long summary description Samsung HMX-Q10BN camcorder 5 MP CMOS Full HD Black:

Samsung HMX-Q10BN. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 1/4". Optical zoom: 10x, Digital zoom: 20x. Camcorder media type: Memory card, Compatible memory cards: SD. Display diagonal: 2.7", Display: LCD. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.