Samsung HMX-H300SP, 5 MP, CMOS, 3", LCD, 8.04 oz (228 g), Black
Samsung HMX-H300SP. Total megapixels: 5 MP, Sensor type: CMOS. Optical zoom: 30x, Digital zoom: 300x, Focal length range: 247 - 7410 mm. Compatible memory cards: SD, SDHC. White balance: Auto, Manual. Display diagonal: 3", Display: LCD