Samsung logo

Samsung HMX-H100 2.2 MP CMOS Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39847
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HMX-H100 2.2 MP CMOS Black:

Samsung HMX-H100, 2.2 MP, CMOS, 1/4.5", 2.7", LCD, 13.4 oz (380 g)

Long summary description Samsung HMX-H100 2.2 MP CMOS Black:

Samsung HMX-H100. Total megapixels: 2.2 MP, Sensor type: CMOS, Optical sensor size: 1/4.5". Optical zoom: 10x, Digital zoom: 100x, Filter size: 1.46" (37 mm). Compatible memory cards: SD, SDHC. Camera shutter speed: 1/60 - 1/10000 s. Display diagonal: 2.7", Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.