Samsung HMX-F90BP, 5 MP, CMOS, 1/3.2", 2.7", LCD, 7.76 oz (220 g)
Samsung HMX-F90BP. Total megapixels: 5 MP, Sensor type: CMOS, Optical sensor size: 1/3.2". Optical zoom: 52x, Digital zoom: 130x, Focal length range: 2.1 - 109.2 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto