Samsung logo

Samsung HG75EJ690UB 75" 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37132
Info modified on:
27 May 2024, 16:20:07
Short summary description Samsung HG75EJ690UB 75" 4K Ultra HD Smart TV Black 20 W:

Samsung HG75EJ690UB, 75", 4K Ultra HD, 3840 x 2160 pixels, LED, Movie, Black

Long summary description Samsung HG75EJ690UB 75" 4K Ultra HD Smart TV Black 20 W:

Samsung HG75EJ690UB. Display diagonal: 75", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black. High Dynamic Range (HDR) technology: High Dynamic Range 10+ (HDR10 Plus), Operating system installed: Tizen, On Screen Display (OSD) languages: Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese,.... Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.