Samsung HG55ND690EF, 55", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
Samsung HG55ND690EF. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Direct-lit LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black