Samsung logo

Samsung HG50ET690UX 50" 4K Ultra HD Smart TV Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87881
Info modified on:
25 Jun 2025, 12:24:07
Short summary description Samsung HG50ET690UX 50" 4K Ultra HD Smart TV Black 20 W:

Samsung HG50ET690UX, 50", 4K Ultra HD, 3840 x 2160 pixels, LED, PQI (Picture Quality Index) 1300, Mega Contrast

Long summary description Samsung HG50ET690UX 50" 4K Ultra HD Smart TV Black 20 W:

Samsung HG50ET690UX. Display diagonal: 50", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: Dolby Digital Plus. Power consumption (typical): 93 W, Energy efficiency class (SDR): G, Energy efficiency class (HDR): G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.