Samsung logo

Samsung HAU8000 50" 4K Ultra HD Smart TV Black 20 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125909
Info modified on:
21 Jan 2025, 08:58:38
Short summary description Samsung HAU8000 50" 4K Ultra HD Smart TV Black 20 W:

Samsung HAU8000, 50", 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Samsung HAU8000 50" 4K Ultra HD Smart TV Black 20 W:

Samsung HAU8000. Display diagonal: 50", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm, Bezel type: 3 Bezel-less. High Dynamic Range (HDR) technology: High Dynamic Range 10 (HDR10), High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG), Backlight dimming technology: UHD Dimming. Content management solution: Samsung LYNK Cloud, Samsung LYNK DRM. Consumer Electronics Control (CEC): Anynet+

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.