Samsung logo

Samsung HG46EB890XB 46" Full HD Smart TV Wi-Fi Black 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93308
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung HG46EB890XB 46" Full HD Smart TV Wi-Fi Black 450 cd/m²:

Samsung HG46EB890XB, 46", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung HG46EB890XB 46" Full HD Smart TV Wi-Fi Black 450 cd/m²:

Samsung HG46EB890XB. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Display brightness: 450 cd/m², Response time: 4 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.