Samsung logo

Samsung HG43EE690DB 43" Full HD Smart TV Titanium 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92393
Info modified on:
27 May 2024, 12:58:38
Short summary description Samsung HG43EE690DB 43" Full HD Smart TV Titanium 20 W:

Samsung HG43EE690DB, 43", Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG43EE690DB 43" Full HD Smart TV Titanium 20 W:

Samsung HG43EE690DB. Display diagonal: 43", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Titanium. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 20 W, Audio decoders: DTS, Dolby Digital, Dolby Digital Plus

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.