Samsung logo

Samsung HG43EE690DB hospitality TV 43" Full HD Smart TV Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183071
Info modified on:
27 May 2024, 14:13:52
Short summary description Samsung HG43EE690DB hospitality TV 43" Full HD Smart TV Black 20 W:

Samsung HG43EE690DB, 43", Full HD, 1920 x 1080 pixels, LED, Flat, Mega Contrast

Long summary description Samsung HG43EE690DB hospitality TV 43" Full HD Smart TV Black 20 W:

Samsung HG43EE690DB. Display diagonal: 43", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm. Lifestyle apps: Samsung Smart View. Content management solution: Samsung LYNK REACH, Samsung LYNK SINC. Consumer Electronics Control (CEC): Anynet+

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.