Samsung logo

Samsung HG40ED690DB TV 40" Full HD Smart TV Wi-Fi Black 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238977
Info modified on:
27 May 2024, 11:56:34
Short summary description Samsung HG40ED690DB TV 40" Full HD Smart TV Wi-Fi Black 300 cd/m²:

Samsung HG40ED690DB, 40", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung HG40ED690DB TV 40" Full HD Smart TV Wi-Fi Black 300 cd/m²:

Samsung HG40ED690DB. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Display brightness: 300 cd/m², Response time: 8 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.