Samsung logo

Samsung HG40ED450BW hospitality TV 40" Full HD 300 cd/m² Black 20 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133061
Info modified on:
27 May 2024, 11:55:42
Short summary description Samsung HG40ED450BW hospitality TV 40" Full HD 300 cd/m² Black 20 W:

Samsung HG40ED450BW, 40", Full HD, 1920 x 1080 pixels, LED, 300 cd/m², Flat

Long summary description Samsung HG40ED450BW hospitality TV 40" Full HD 300 cd/m² Black 20 W:

Samsung HG40ED450BW. Display diagonal: 40", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 200 x 200 mm. RMS rated power: 20 W, Audio decoders: DTS, DTS Studio Sound. Power consumption (typical): 34 W, Power consumption (standby): 0.3 W, Power consumption (max): 68 W. Width (with stand): 35.6" (905.2 mm), Depth (with stand): 7.73" (196.4 mm), Height (with stand): 22.1" (562.3 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.