Samsung logo

Samsung HG40EC690DB 40" Full HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208919
Info modified on:
11 Nov 2024, 06:29:06
Short summary description Samsung HG40EC690DB 40" Full HD Smart TV Wi-Fi Black 350 cd/m²:

Samsung HG40EC690DB, 40", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung HG40EC690DB 40" Full HD Smart TV Wi-Fi Black 350 cd/m²:

Samsung HG40EC690DB. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Display brightness: 350 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000:1. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.