Samsung logo

Samsung HG39EB670FWXXC 39" Full HD Black 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97001
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung HG39EB670FWXXC 39" Full HD Black 300 cd/m²:

Samsung HG39EB670FWXXC, 39", 1920 x 1080 pixels, Full HD, ATSC, DVB-C, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Samsung HG39EB670FWXXC 39" Full HD Black 300 cd/m²:

Samsung HG39EB670FWXXC. Display diagonal: 39", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Display brightness: 300 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC, DVB-C, DVB-S2, DVB-T, DVB-T2. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.