Samsung logo

Samsung HG32NF693GF 32" Full HD Smart TV Black 10 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63801
Info modified on:
14 Mar 2024, 17:32:21
Short summary description Samsung HG32NF693GF 32" Full HD Smart TV Black 10 W:

Samsung HG32NF693GF, 32", Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Samsung HG32NF693GF 32" Full HD Smart TV Black 10 W:

Samsung HG32NF693GF. Display diagonal: 32", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 100 x 100 mm. Operating system installed: Tizen, On Screen Display (OSD) languages: English, Spanish, French. Content management solution: Samsung LYNK REACH. Consumer Electronics Control (CEC): Anynet+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.