Samsung logo

Samsung HG32EC470GW TV 32" HD Black 280 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156116
Info modified on:
07 Nov 2024, 08:43:49
Short summary description Samsung HG32EC470GW TV 32" HD Black 280 cd/m²:

Samsung HG32EC470GW, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung HG32EC470GW TV 32" HD Black 280 cd/m²:

Samsung HG32EC470GW. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 280 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.