Samsung logo

Samsung HG28EC675AB 28" HD Black 250 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49867
Info modified on:
28 Apr 2025, 13:21:29
Short summary description Samsung HG28EC675AB 28" HD Black 250 cd/m²:

Samsung HG28EC675AB, 28", 1366 x 768 pixels, HD, DVB-C, DVB-S2, DVB-T2, Black

Long summary description Samsung HG28EC675AB 28" HD Black 250 cd/m²:

Samsung HG28EC675AB. Display diagonal: 28", Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 6.5 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.