Samsung logo

Samsung HDC6A90TX cooker hood Wall-mounted Stainless steel 861 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90484
Info modified on:
29 Nov 2024, 15:54:32
Short summary description Samsung HDC6A90TX cooker hood Wall-mounted Stainless steel 861 m³/h:

Samsung HDC6A90TX, 861 m³/h, 61 dB, Wall-mounted, Stainless steel, Touch, LED

Long summary description Samsung HDC6A90TX cooker hood Wall-mounted Stainless steel 861 m³/h:

Samsung HDC6A90TX. Maximum extraction power: 861 m³/h, Noise level: 61 dB. Type: Wall-mounted, Product color: Stainless steel, Control type: Touch. Grease filter type: Aluminum. Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Width: 23.6" (600 mm), Depth: 19.3" (490 mm), Height (min): 26.2" (66.5 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.