Samsung monitor 192V Angle Silver 19"LCD, 19", 1280 x 1024 pixels, LCD, 25 ms
Samsung monitor 192V Angle Silver 19"LCD. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°