Samsung logo

Samsung GX-MB540TL Ethernet (RJ-45), Satellite Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253886
Info modified on:
14 Mar 2024, 17:26:01
Short summary description Samsung GX-MB540TL Ethernet (RJ-45), Satellite Black:

Samsung GX-MB540TL, Ethernet (RJ-45), Satellite, DVB-T, DVB-T2, 576i, 576p, 720p, 1080i, 1080p, ASF, AVI, MKV, MOV, MP4, MPEG, TS, XVID, MP3, JPEG XR

Long summary description Samsung GX-MB540TL Ethernet (RJ-45), Satellite Black:

Samsung GX-MB540TL. Signal source: Ethernet (RJ-45), Satellite, Digital signal format system: DVB-T, DVB-T2, Supported video modes: 576i, 576p, 720p, 1080i, 1080p. Video formats supported: ASF, AVI, MKV, MOV, MP4, MPEG, TS, XVID, Audio formats supported: MP3, Image formats supported: JPEG XR. Product color: Black, Tuner type: Digital, Number of tuners: 1 tuner(s). Power consumption (typical): 15 W, Power consumption (standby): 0.5 W. Width: 6.54" (166 mm), Depth: 5.79" (147 mm), Height: 1.1" (28 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.