Samsung logo

Samsung GU75TU7199 75" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80819
Info modified on:
02 Jun 2025, 05:45:55
Short summary description Samsung GU75TU7199 75" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GU75TU7199, 75", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung GU75TU7199 75" 4K Ultra HD Smart TV Wi-Fi Black:

Samsung GU75TU7199. Display diagonal: 75", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2. Wi-Fi. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.