Samsung logo

Samsung Wave II GT-S8530 3.7" Single SIM bada 1500 mAh Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52342
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Wave II GT-S8530 3.7" Single SIM bada 1500 mAh Gray:

Samsung Wave II GT-S8530, 3.7", 480 x 800 pixels, bada, Gray

Long summary description Samsung Wave II GT-S8530 3.7" Single SIM bada 1500 mAh Gray:

Samsung Wave II GT-S8530. Display diagonal: 3.7", Display resolution: 480 x 800 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: bada. Battery capacity: 1500 mAh. Product color: Gray. Weight: 4.76 oz (135 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.