Samsung logo

Samsung Wave GT-S8500 3.3" Single SIM Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41113
Info modified on:
27 Feb 2024, 13:48:30
Short summary description Samsung Wave GT-S8500 3.3" Single SIM Gray:

Samsung Wave GT-S8500, 3.3", 800 x 480 pixels, 1 GHz, Gray

Long summary description Samsung Wave GT-S8500 3.3" Single SIM Gray:

Samsung Wave GT-S8500. Display diagonal: 3.3", Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Product color: Gray. Weight: 4.09 oz (116 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.