Samsung logo

Samsung S8300 2.8" 4.2 oz (119 g) Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56458
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S8300 2.8" 4.2 oz (119 g) Red:

Samsung S8300, Slider, 2.8", 8 MP, Bluetooth, 880 mAh, Red

Long summary description Samsung S8300 2.8" 4.2 oz (119 g) Red:

Samsung S8300. Form factor: Slider. Display diagonal: 2.8", Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 8 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 880 mAh, Standby time (2G): 300 h. Weight: 4.2 oz (119 g). Product color: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.