Samsung logo

Samsung Galaxy Xcover 2 GT-S7710 4" Single SIM Android 4.1 3G 1700 mAh Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65465
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Xcover 2 GT-S7710 4" Single SIM Android 4.1 3G 1700 mAh Gray:

Samsung Galaxy Xcover 2 GT-S7710, 4", 480 x 800 pixels, 1 GHz, 5 MP, Android 4.1, Gray

Long summary description Samsung Galaxy Xcover 2 GT-S7710 4" Single SIM Android 4.1 3G 1700 mAh Gray:

Samsung Galaxy Xcover 2 GT-S7710. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1700 mAh. Product color: Gray. Weight: 5.22 oz (148 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.