Samsung Galaxy Trend Plus GT-S7580, 4", 0.75 GB, 4 GB, 5 MP, Android 4.2, Black
Samsung Galaxy Trend Plus GT-S7580. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1.2 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.2. Battery capacity: 1500 mAh. Product color: Black. Weight: 4.16 oz (118 g)