Samsung Galaxy Ace Plus GT-S7500, 3.65", 320 x 480 pixels, 3 GB, 5 MP, Android 2.3, Blue
Samsung Galaxy Ace Plus GT-S7500. Display diagonal: 3.65", Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. Internal storage capacity: 3 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product color: Blue. Weight: 4.06 oz (115 g)