Samsung logo

Samsung Galaxy Trend GT-S7392 4" Dual SIM Android 4.1.2 3G 4 GB 1500 mAh White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70673
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Trend GT-S7392 4" Dual SIM Android 4.1.2 3G 4 GB 1500 mAh White:

Samsung Galaxy Trend GT-S7392, 4", 480 x 800 pixels, 4 GB, 3 MP, Android 4.1.2, White

Long summary description Samsung Galaxy Trend GT-S7392 4" Dual SIM Android 4.1.2 3G 4 GB 1500 mAh White:

Samsung Galaxy Trend GT-S7392. Display diagonal: 4", Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.1.2. Battery capacity: 1500 mAh. Product color: White. Weight: 4.44 oz (126 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.