Samsung Galaxy Fame Lite GT-S6790, 3.5", 320 x 480 pixels, 4 GB, 3 MP, Android 4.1, Black
Samsung Galaxy Fame Lite GT-S6790. Display diagonal: 3.5", Display resolution: 320 x 480 pixels. Processor frequency: 0.85 GHz. Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1300 mAh. Product color: Black. Weight: 4.23 oz (119.8 g)