Samsung Galaxy Mini 2 GT-S6500, 3.27", 320 x 480 pixels, 2.7 GB, 3 MP, Android 2.3, Yellow
Samsung Galaxy Mini 2 GT-S6500. Display diagonal: 3.27", Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz. Internal storage capacity: 2.7 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product color: Yellow. Weight: 3.74 oz (106 g)