Samsung logo

Samsung Galaxy Young GT-S6310 3.27" Android 4.1 3G 0.75 GB 4 GB 1300 mAh Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47471
Info modified on:
27 Feb 2024, 15:02:32
Short summary description Samsung Galaxy Young GT-S6310 3.27" Android 4.1 3G 0.75 GB 4 GB 1300 mAh Silver:

Samsung Galaxy Young GT-S6310, 3.27", 0.75 GB, 4 GB, 3 MP, Android 4.1, Silver

Long summary description Samsung Galaxy Young GT-S6310 3.27" Android 4.1 3G 0.75 GB 4 GB 1300 mAh Silver:

Samsung Galaxy Young GT-S6310. Display diagonal: 3.27", Display resolution: 480 x 320 pixels. Processor frequency: 1 GHz, Processor family: Qualcomm, Processor model: MSM 7227A. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. Operating system installed: Android 4.1. Battery capacity: 1300 mAh. Product color: Silver. Weight: 3.95 oz (112 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.