Samsung Galaxy Young GT-S6310, 3.27", 0.75 GB, 4 GB, 3 MP, Android 4.1, Gray
Samsung Galaxy Young GT-S6310. Display diagonal: 3.27", Display resolution: 320 x 480 pixels. Processor frequency: 1 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1300 mAh. Product color: Gray. Weight: 3.95 oz (112 g)