Samsung Galaxy Y Duos GT-S6102, 3.14", 320 x 240 pixels, 0.160 GB, 3.2 MP, Android 2.3, Black
Samsung Galaxy Y Duos GT-S6102. Display diagonal: 3.14", Display resolution: 320 x 240 pixels. Processor frequency: 0.832 GHz. Internal storage capacity: 0.160 GB. Rear camera resolution (numeric): 3.2 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 2.3. Battery capacity: 1300 mAh. Product color: Black. Weight: 3.84 oz (109 g)