Samsung logo

Samsung Galaxy Ace 3.5" Single SIM Android 2.3 3G Micro-USB B 1350 mAh White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43466
Info modified on:
27 Feb 2024, 15:01:20
Short summary description Samsung Galaxy Ace 3.5" Single SIM Android 2.3 3G Micro-USB B 1350 mAh White:

Samsung Galaxy Ace, 3.5", 320 x 480 pixels, 0.8 GHz, 5 MP, Android 2.3, White

Long summary description Samsung Galaxy Ace 3.5" Single SIM Android 2.3 3G Micro-USB B 1350 mAh White:

Samsung Galaxy Ace. Display diagonal: 3.5", Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1350 mAh. Product color: White. Weight: 3.99 oz (113 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.