Samsung Galaxy Ace GT-S5830, 3.5", 320 x 480 pixels, 0.158 GB, 5 MP, Android 2.2, Black
Samsung Galaxy Ace GT-S5830. Display diagonal: 3.5", Display resolution: 320 x 480 pixels. Processor frequency: 0.8 GHz, Processor family: ARM. Internal storage capacity: 0.158 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1350 mAh. Product color: Black. Weight: 3.99 oz (113 g)