Samsung Galaxy Mini GT-S5570, 3.14", 240 x 320 pixels, 0.164 GB, 3 MP, Android 2.2, Black
Samsung Galaxy Mini GT-S5570. Display diagonal: 3.14", Display resolution: 240 x 320 pixels. Processor frequency: 0.6 GHz. Internal storage capacity: 0.164 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1200 mAh. Product color: Black. Weight: 3.76 oz (106.6 g)