Samsung logo

Samsung GT-S5570I 3.14" Single SIM Android 2.3.6 1200 mAh White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57217
Info modified on:
27 Feb 2024, 15:01:28
Short summary description Samsung GT-S5570I 3.14" Single SIM Android 2.3.6 1200 mAh White:

Samsung GT-S5570I, 3.14", 240 x 320 pixels, 3 MP, Android 2.3.6, White

Long summary description Samsung GT-S5570I 3.14" Single SIM Android 2.3.6 1200 mAh White:

Samsung GT-S5570I. Display diagonal: 3.14", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3.6. Battery capacity: 1200 mAh. Product color: White. Weight: 3.84 oz (108.8 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.