Samsung Galaxy Pocket GT-S5300, 2.8", 320 x 240 pixels, 3 GB, 2 MP, Android 2.3, Orange
Samsung Galaxy Pocket GT-S5300. Display diagonal: 2.8", Display resolution: 320 x 240 pixels. Processor frequency: 0.832 GHz. Internal storage capacity: 3 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 1200 mAh. Product color: Orange. Weight: 3.42 oz (97 g)