Samsung logo

Samsung Corby II S3850 3.14" 3.63 oz (103 g) Yellow

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45115
Info modified on:
26 Feb 2024, 15:21:29
Short summary description Samsung Corby II S3850 3.14" 3.63 oz (103 g) Yellow:

Samsung Corby II S3850, Bar, Single SIM, 3.14", 2 MP, 1000 mAh, Yellow

Long summary description Samsung Corby II S3850 3.14" 3.63 oz (103 g) Yellow:

Samsung Corby II S3850. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 3.14", Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 1100 h. Weight: 3.63 oz (103 g). Product color: Yellow

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.