Samsung REX 70 GT-S3800W, 3", 240 x 320 pixels, 0.416 GHz, 2 MP, Red
Samsung REX 70 GT-S3800W. Display diagonal: 3", Display resolution: 240 x 320 pixels. Processor frequency: 0.416 GHz. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1000 mAh. Product color: Red. Weight: 3.15 oz (89.2 g)