Samsung logo

Samsung S3570 2.4" 3.37 oz (95.5 g) Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71979
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S3570 2.4" 3.37 oz (95.5 g) Silver:

Samsung S3570, Bar, Single SIM, 2.4", 2 MP, 1000 mAh, Silver

Long summary description Samsung S3570 2.4" 3.37 oz (95.5 g) Silver:

Samsung S3570. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 500 h. Weight: 3.37 oz (95.5 g). Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.