Samsung logo

Samsung GT-S3350 2.4" 3.53 oz (100 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80771
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung GT-S3350 2.4" 3.53 oz (100 g) Black:

Samsung GT-S3350, Bar, Single SIM, 2.4", 2 MP, 1000 mAh, Black

Long summary description Samsung GT-S3350 2.4" 3.53 oz (100 g) Black:

Samsung GT-S3350. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 2.4", Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. FM radio. Battery capacity: 1000 mAh, Standby time (2G): 520 h. Weight: 3.53 oz (100 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.