Samsung logo

Samsung Nexus 10 Exynos, Samsung 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58940
Info modified on:
23 Apr 2021, 10:24:00
Short summary description Samsung Nexus 10 Exynos, Samsung 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Nexus 10, 10.1", 2560 x 1600 pixels, 16 GB, 2 GB, Android, Black

Long summary description Samsung Nexus 10 Exynos, Samsung 16 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Nexus 10. Display diagonal: 10.1", Display resolution: 2560 x 1600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.7 GHz, Processor family: Exynos, Samsung, Processor model: 5250. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 21.3 oz (603 g). Operating system installed: Android. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.