Samsung Galaxy Tab 10.1N, 10.1", 1280 x 800 pixels, 64 GB, 1 GB, Android, Black, White
Samsung Galaxy Tab 10.1N. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 2 (250). Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 19.9 oz (565 g). Operating system installed: Android. Product color: Black, White