Samsung logo

Samsung Galaxy Tab 8.9 3G 16 GB 8.9" Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132178
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab 8.9 3G 16 GB 8.9" Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 8.9, 8.9", 1280 x 800 pixels, 16 GB, 1 GHz, Android, White

Long summary description Samsung Galaxy Tab 8.9 3G 16 GB 8.9" Wi-Fi 4 (802.11n) Android White:

Samsung Galaxy Tab 8.9. Display diagonal: 8.9", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 16.4 oz (465 g). Operating system installed: Android. Product color: White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.