Samsung logo

Samsung Galaxy Tab GT-P7300 3G NVIDIA Tegra 8.9" Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147328
Info modified on:
01 Nov 2022, 09:05:09
Short summary description Samsung Galaxy Tab GT-P7300 3G NVIDIA Tegra 8.9" Wi-Fi 4 (802.11n) White:

Samsung Galaxy Tab GT-P7300, 8.9", 1280 x 800 pixels, 1 GHz, 16.4 oz (465 g), White

Long summary description Samsung Galaxy Tab GT-P7300 3G NVIDIA Tegra 8.9" Wi-Fi 4 (802.11n) White:

Samsung Galaxy Tab GT-P7300. Display diagonal: 8.9", Display resolution: 1280 x 800 pixels. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 16.4 oz (465 g). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.