Samsung logo

Samsung Galaxy Tab Plus 7.0 3G 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26532
Info modified on:
01 Nov 2022, 09:05:11
Short summary description Samsung Galaxy Tab Plus 7.0 3G 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black, Gray:

Samsung Galaxy Tab Plus 7.0, 7", 1024 x 600 pixels, 16 GB, 1 GB, Android, Black, Gray

Long summary description Samsung Galaxy Tab Plus 7.0 3G 16 GB 7" 1 GB Wi-Fi 4 (802.11n) Android Black, Gray:

Samsung Galaxy Tab Plus 7.0. Display diagonal: 7", Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 12.2 oz (345 g). Operating system installed: Android. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.